Sterling Plumbing Bath & Shower Combination Ensemble: 71100112

Description
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Designed with an 18-1/4" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
Datasheet
Description
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Designed with an 18-1/4" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 71100112 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 71100112
Bath & Shower Combination Ensemble: 71100112
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Designed with an 18-1/4" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection

The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage.

  • Designed with an 18-1/4" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic tile wall surround features molded-in shelves for generous storage space
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 71100112
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data