The Ensemble 72110106 shower unit features a compression-molded construction from solid Vikrell material, ensuring durability and ease of maintenance. Its modular four-piece design allows for straightforward installation, with a tongue-and-groove system that facilitates a "snap together" assembly. The unit includes convenient shelves for storage, a shaving ledge, and a footrest for added comfort. It has a high-gloss finish that is easy to clean and a tile design that provides an aesthetic appeal without the hassle of grout lines. The dimensions of the complete unit are 42" x 35-1/4" x 77", with finished dimensions of 42" x 34" x 75-3/4". The product is backed by a 10-year consumer and 3-year commercial limited warranty and meets various industry standards, including ASTM and CSA specifications.
The traditional look of tile without the grout lines to clean. This four piece modular design shower made of solid Vikrell material offers easy maintenance and ample storage, including a shaving ledge.
| Sterling Plumbing | |
|---|---|
| Product Category | Shower Basins, Surrounds, and Stalls |
| Product Number | Ensemble: 72110106 |
| Product Name | Shower |