Mid-Mountain Materials, Inc. Datasheets for Fabric and Fiber Insulation

Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability.


Fabric and Fiber Insulation: Learn more

Product Name Notes
ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces...
ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and...
Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or...
Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX...
Designed to perform in the most abusive and demanding environments, ARMATEX® SQF Coated Fabrics and Tapes are comprised of varying high-temperature resistant substrates coated with a silicone rubber coating...
Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance.
Manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, THERMOPAK® Die-Cut Parts are excellent for use in sealing applications across multiple industries. Our vertical integration allows us to...
Mid-Mountain has developed ARMATEX® ISF Coated Fabrics, which combine an intumescent coating on one side with a silicone coating on the other, resulting in a product that is excellent...
Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion...
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX® SIF Coated...
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics...
Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat...
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes...
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low...
THERMOPAK® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and...