Mid-Mountain Materials, Inc. Neoprene Coated Fiberglass ARMATEX® NF 16

Description
Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light duty welding, and cutting application areas where stainless steels are encountered.
Request a Quote
Description
Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light duty welding, and cutting application areas where stainless steels are encountered.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ARMATEX® NF 16 is a neoprene-coated fiberglass fabric designed for use as a disposable welding cloth and for protecting equipment and personnel in welding environments. It has a finished weight of 16 ounces per square yard, a coated thickness of 0.016 inches, and a width of 38 or 60 inches with a tolerance of ±3%. The base fabric withstands temperatures up to 1000°F (538°C), while the neoprene coating is rated to 220°F (104°C). Tensile strength is 288 lbs/in warp and 340 lbs/in fill. Standard roll size is 50 linear yards. The base fabric can be certified to MIL-I-24244.

Datasheet Summary
Powered by GS/AI

ARMATEX® NF 16 is a neoprene-coated fiberglass fabric designed for use as a disposable welding cloth and for protecting equipment and personnel in welding environments. It has a finished weight of 16 ounces per square yard, a coated thickness of 0.016 inches, and a width of 38 or 60 inches with a tolerance of ±3%. The base fabric withstands temperatures up to 1000°F (538°C), while the neoprene coating is rated to 220°F (104°C). Tensile strength is 288 lbs/in warp and 340 lbs/in fill. Standard roll size is 50 linear yards. The base fabric can be certified to MIL-I-24244.

Suppliers

Company
Product
Description
Supplier Links
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Neoprene Coated Fiberglass
ARMATEX® NF 16
Neoprene Coated Fiberglass ARMATEX® NF 16
Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light duty welding, and cutting application areas where stainless steels are encountered.

Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light duty welding, and cutting application areas where stainless steels are encountered.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Fabric and Fiber Insulation
Product Number ARMATEX® NF 16
Product Name Neoprene Coated Fiberglass
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Welding Protection
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Premium - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material EGlass; Fiberglass
Applications Aerospace; Fire
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Aerospace; Fire
View Details