Mid-Mountain Materials, Inc. Datasheets for Insulation Jacketing
Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold the jacketing mat
Insulation Jacketing: Learn more
| Product Name | Notes |
|---|---|
| CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads. | |
| HYTEX® 2025-AL is excellent for use in plants that require protection for personnel for hot or cold piping. It is also excellent for use in the manufacture of removable insulation... | |
| Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. |