Mid-Mountain Materials, Inc. Silicone Coated Fiberglass ARMATEX® SF 10

Description
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance. Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.
Request a Quote
Description
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance. Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ARMATEX™ SF 10-NF is a silicone-coated fiberglass fabric designed for flame-resistant thermal protection of equipment and personnel. It has a nominal weight of 10 oz/sq yd (339 g/m⁲) and a total thickness of 0.010 in (0.25 mm). The coating withstands temperatures from -65°F to 450°F (-54°C to 232°C), while the base fabric is rated to 1000°F (538°C). It meets ASTM E84.84a and ASTM E162 fire safety standards and has a tensile strength of 275 lb/in (warp) and 175 lb/in (fill). The material is aluminum in color, with a nominal width of 38 in (965 mm) and comes in standard rolls of 50 linear yards.

Datasheet Summary
Powered by GS/AI

ARMATEX™ SF 10-NF is a silicone-coated fiberglass fabric designed for flame-resistant thermal protection of equipment and personnel. It has a nominal weight of 10 oz/sq yd (339 g/m⁲) and a total thickness of 0.010 in (0.25 mm). The coating withstands temperatures from -65°F to 450°F (-54°C to 232°C), while the base fabric is rated to 1000°F (538°C). It meets ASTM E84.84a and ASTM E162 fire safety standards and has a tensile strength of 275 lb/in (warp) and 175 lb/in (fill). The material is aluminum in color, with a nominal width of 38 in (965 mm) and comes in standard rolls of 50 linear yards.

Suppliers

Company
Product
Description
Supplier Links
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Silicone Coated Fiberglass
ARMATEX® SF 10
Silicone Coated Fiberglass ARMATEX® SF 10
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance. Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance.

Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Fabric and Fiber Insulation
Product Number ARMATEX® SF 10
Product Name Silicone Coated Fiberglass
Type Thermal Insulation; Industrial Fabric; Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Thickness 0.0100 inch (0.2540 mm)
Unlock Full Specs
to access all available technical data