Mid-Mountain Materials, Inc. Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| Mid-Mountain manufactures heat resistant fabric and textiles designed for use as thermal seals and thermal barriers in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole... | |
| SILTEX® silica fabric and textiles are high-temperature resistant materials with a continuous operating temperature of 1800° F • 982°C. These fabrics from Mid-Mountain can be used in a range of... |