Mid-Mountain Materials, Inc. Datasheets for Welding Accessories
Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding.
Welding Accessories: Learn more
| Product Name | Notes |
|---|---|
| ARMATEX® Firestar Fabrics and Tapes are comprised of a fiberglass substrate coated with a proprietary refractory compound that greatly enhances resistance to burn through, flame impingement, sparks, molten splash... | |
| Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabric is a chemical resistant material that also has high temperature and abrasion resistance. Available in a variety... | |
| Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. | |
| Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion... | |
| Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics... |