Mid-Mountain Materials, Inc. Datasheets for Edge Trims and Trim Seals
Edge trim and trims seals are used to provide a decorative or protective edge, or seal or fill a gap between two surfaces.
Edge Trims and Trim Seals: Learn more
| Product Name | Notes |
|---|---|
| ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use... | |
| HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility. | |
| Manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, THERMOPAK® Die-Cut Parts are excellent for use in sealing applications across multiple industries. Our vertical integration allows us to... | |
| Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates,... | |
| THERMOPAK® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and... |