ARMATEX® NF 20 is a neoprene-coated fiberglass fabric designed for equipment and personnel protection during light welding and cutting, especially with stainless steels. It has a nominal thickness of 0.028 inches and a weight of 20 ounces per square yard, with a width of 40 or 60 inches and a standard roll size of 50 linear yards. The fiberglass base fabric is rated to 1000°F (538°C), while the neoprene coating is rated to 220°F (104°C). The product is leachable halogen controlled.
Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light duty welding, and cutting application areas where stainless steels are encountered.
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Fabric and Fiber Insulation |
| Product Number | ARMATEX® NF 20 |
| Product Name | Neoprene Coated Fiberglass |
| Type | Thermal Insulation; Industrial Fabric |
| Material | Fiberglass |
| Applications | Fire; Welding Protection |