Mid-Mountain Materials, Inc. Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces... | |
| ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and... | |
| ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion,... | |
| Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or... | |
| Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. | |
| Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics... | |
| Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat... | |
| Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes... | |
| Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low... | |
| Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires... |