CERMEX® MT1800 Needled Silica Mat is a binderless thermal insulation material made of 96% amorphous silica fibers, designed for high-temperature applications requiring vibration and abrasion resistance. It is supplied as a needled and felted blanket in thicknesses of 0.250, 0.500, and 1.000 inches, with a width of 36 inches and a density of 8.5 to 9.5 lbs/ft³. The material has a continuous use temperature rating of 1800°F (982°C) and an intermittent rating of 2300°F (1260°C), with a melting point of 3100°F (1704°C). Thermal conductivity ranges from 0.45 to 1.93 BTU-in/hr/sf across temperature gradients. Filament diameter is 6 to 9 microns, with zero shot content. Packaging is provided in rolls of 350, 200, or 100 square feet, respectively, for the three thicknesses.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C to 2300°F • 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | CERMEX® MT1800 |
| Product Name | Needled Silica Mat |
| Type | Industrial Fabric; Nonwoven; Blanket or Batt |
| Material | Quartz / Fused Silica; Ceramic |
| Applications | Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation |
| Use Temperature | 1800 F (982 C) |