Die Cutting Services
Service Detail from Mid-Mountain Materials, Inc.

THERMOPAK® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries.
Custom made to your specifications, THERMOPAK® Die-Cut Gaskets fill the imperfections on mating surfaces for sealing applications, providing an airtight barrier to prevent the loss of heat, gasses, or emissions.
Our vertical integration allows us to provide you with the highest quality material that is best suited for your needs, at competitive prices. We have the capability to die-cut uncoated and coated knitted and woven fabrics, boards, and non-woven textiles such as papers and felts, including the following materials:
ARMATEX® Coated Fabrics
Fiberglass
Silica
Nomex®
Kevlar®
Calcium-Silicate
Calcium Magnesium Silicate
Neoprene
Plastics
Rubbers
Sponges
Kevlar and Nomex are registered trademarks of the E.I. DuPont Company