Mill-Max Mfg. Corp. Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 10 18 19 20 21 22 23 24
Product Name Notes
Mill-Max has added the SuperSpeed Universal Serial Bus 3.1, Type C to its line of USB IO Sockets. This mid-mount receptacle is 2X faster than USB 3.0 with more efficient...
Socket Micro-B USB 3.0, 10 pins
Socket Mini-A USB 2.0, 5 pins
Socket Mini-B USB 2.0, 5 pins
Socket Type A USB 2.0, 4 pins
Socket Type A USB 2.0, 8 pins
Socket Type A USB 3.0, 9 pins
Socket Type B USB 2.0, 4 pins
Socket Type B USB 3.0, 9 pins

<< Prev