USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle
USB Connectors MICRO USB 3.0,TYPE B HORZ SMT, T/R
MICRO USB, 3.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:10Position
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED1128TR-ND | 897-10-010-40-300002 | 55W5638 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Micro Usb, 3.0 Type B, Receptacle, Smt; Usb Connector Type Mill Max |
| Category | USB | ||
| Connector Type | USB - micro B | USB | Micro Connector and Nano Connector; USB |
| Gender | Female / Jack | Female / Jack | |
| Mounting | Surface Mount, Right Angle | Panel | Surface Mount |
| Voltage Rating | 30 volts | 150 volts |