Mill-Max Mfg. Corp. Datasheets for USB Connectors
USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
USB Connectors: Learn more
| Product Name | Notes |
|---|---|
| Mill-Max has added the SuperSpeed Universal Serial Bus 3.1, Type C to its line of USB IO Sockets. This mid-mount receptacle is 2X faster than USB 3.0 with more efficient... | |
| Socket Micro-B USB 3.0, 10 pins | |
| Socket Mini-A USB 2.0, 5 pins | |
| Socket Mini-B USB 2.0, 5 pins | |
| Socket Type A USB 2.0, 4 pins | |
| Socket Type A USB 2.0, 8 pins | |
| Socket Type A USB 3.0, 9 pins | |
| Socket Type B USB 2.0, 4 pins | |
| Socket Type B USB 3.0, 9 pins |