Mill-Max Mfg. Corp. USB, DVI, HDMI Connector Assemblies 898-73-024-90-310001

Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - ED1472CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
ED1472CT-ND
USB, DVI, HDMI Connector Assemblies ED1472CT-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - ED1472TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
ED1472TR-ND
USB, DVI, HDMI Connector Assemblies ED1472TR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - ED1472DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
ED1472DKR-ND
USB, DVI, HDMI Connector Assemblies ED1472DKR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Usb, 3.1 Type C, Receptacle, Smt/th; Usb Connector Type Mill Max - 74Y9433 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.1 Type C, Receptacle, Smt/th; Usb Connector Type Mill Max
74Y9433
Usb, 3.1 Type C, Receptacle, Smt/th; Usb Connector Type Mill Max 74Y9433
USB, 3.1 TYPE C, RECEPTACLE, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:PCB Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 3.1 TYPE C, RECEPTACLE, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:PCB Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
898-73-024-90-310001
USB Connectors 898-73-024-90-310001
USB Connectors USB 3.1, Type C Hybrid,Top-Mnt Rcpt

USB Connectors USB 3.1, Type C Hybrid,Top-Mnt Rcpt

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED1472CT-ND 74Y9433 898-73-024-90-310001
Product Name USB, DVI, HDMI Connector Assemblies Usb, 3.1 Type C, Receptacle, Smt/th; Usb Connector Type Mill Max USB Connectors
Category USB
Gender Female / Jack Female / Jack
Mounting Surface Mount, Right Angle; Through Hole PCB Mount
Voltage Rating 50 volts 50 volts
Current Rating 5.0 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10209602BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 96 #
View Details
3 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details