Mill-Max Mfg. Corp. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 16-20 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .048-.064 inches | |
| 16-20 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .065-.082 inches | |
| 18-22 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .022-.032 inches | |
| 18-22 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .045-.065 inches | |
| 20-24 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .022-.034 .025 sq post inches | |
| 20-24 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .032-.046 inches | |
| 20-24 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .065-.082 inches | |
| 22-24 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .015-.025 inches | |
| 22-26 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .045-.065 inches | |
| 24-28 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .048-.064 inches | |
| 26-30 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .022-.034 .025 sq post inches | |
| 28-32 Awg Crimp Wire Crimp/Termination Receptacle, accepts mating leads of .015-.022 inches | |
| Mill-Max introduces a new terminal pin suitable for use in a variety of board-to-board and wire-to-board applications. It features a compliant press-fit tail, slotted head and an additional press-fit feature... | |
| Slotted Terminal Pin with 0.018 dia. Tail | |
| Slotted Terminal Pin with 0.02 dia. Tail | |
| Slotted Terminal Pin with 0.025 dia. Tail | |
| Slotted Terminal Pin with 0.047 dia. Tail | |
| Slotted Terminal Pin with 0.062 dia. Tail | |
| Slotted Terminal Pin with 0.07 dia. Tail | |
| Slotted Terminal Pin with 0.072 dia. Tail | |
| Slotted Terminal Pin with 0.09 dia. Tail | |
| Slotted Terminal Pin with 0.093 dia. Tail | |
| Slotted Terminal Pin with 0.094 dia. Tail | |
| Slotted Terminal Pin with 0.125 dia. Tail | |
| Slotted Terminal Pin with 0.14 dia. Tail | |
| Slotted Terminal Pin with 0.146 dia. Tail | |
| Slotted Terminal Pin with 0.156 dia. Tail | |
| Slotted Terminal Pin with 0.188 dia. Tail | |
| Swage Terminal Pin with 0.017 dia. Tail | |
| Swage Terminal Pin with 0.02 dia. Tail | |
| Swage Terminal Pin with 0.024 dia. Tail | |
| Swage Terminal Pin with 0.025 dia. Tail | |
| Swage Terminal Pin with 0.03 dia. Tail | |
| Swage Terminal Pin with 0.039 dia. Tail | |
| Swage Terminal Pin with 0.04 dia. Tail | |
| Swage Terminal Pin with 0.041 dia. Tail | |
| Swage Terminal Pin with 0.045 dia. Tail | |
| Swage Terminal Pin with 0.05 dia. Tail | |
| Swage Terminal Pin with 0.051 dia. Tail | |
| Swage Terminal Pin with 0.062 dia. Tail | |
| Swage Terminal Pin with 0.08 dia. Tail | |
| Swage Terminal Pin with 0.093 dia. Tail | |
| Turret Terminal Pin with 0.02 dia. Tail | |
| Turret Terminal Pin with 0.025 dia. Tail | |
| Turret Terminal Pin with 0.03 dia. Tail | |
| Turret Terminal Pin with 0.032 dia. Tail | |
| Turret Terminal Pin with 0.033 dia. Tail | |
| Turret Terminal Pin with 0.04 dia. Tail | |
| Turret Terminal Pin with 0.041 dia. Tail | |
| Turret Terminal Pin with 0.045 dia. Tail | |
| Turret Terminal Pin with 0.05 dia. Tail | |
| Turret Terminal Pin with 0.051 dia. Tail | |
| Turret Terminal Pin with 0.053 dia. Tail | |
| Turret Terminal Pin with 0.059 dia. Tail | |
| Turret Terminal Pin with 0.06 dia. Tail | |
| Turret Terminal Pin with 0.061 dia. Tail | |
| Turret Terminal Pin with 0.062 dia. Tail | |
| Turret Terminal Pin with 0.063 dia. Tail | |
| Turret Terminal Pin with 0.064 dia. Tail | |
| Turret Terminal Pin with 0.07 dia. Tail | |
| Turret Terminal Pin with 0.075 dia. Tail | |
| Turret Terminal Pin with 0.078 dia. Tail | |
| Turret Terminal Pin with 0.093 dia. Tail | |
| Turret Terminal Pin with 0.094 dia. Tail | |
| Turret Terminal Pin with 0.097 dia. Tail | |
| Turret Terminal Pin with 0.109 dia. Tail | |
| Turret Terminal Pin with 0.118 dia. Tail | |
| Turret Terminal Pin with 0.12 dia. Tail | |
| Turret Terminal Pin with 0.125 dia. Tail | |
| Turret Terminal Pin with 0.14 dia. Tail | |
| Turret Terminal Pin with 0.141 dia. Tail | |
| Turret Terminal Pin with 0.144 dia. Tail | |
| Turret Terminal Pin with 0.145 dia. Tail | |
| Turret Terminal Pin with 0.146 dia. Tail | |
| Turret Terminal Pin with 0.15 dia. Tail | |
| Turret Terminal Pin with 0.152 dia. Tail | |
| Wire Termination Pin with 0.012 dia. Tail | |
| Wire Termination Pin with 0.02 dia. Tail | |
| Wire Termination Pin with 0.025 dia. Tail | |
| Wire Termination Pin with 0.03 dia. Tail | |
| Wire Termination Pin with 0.04 dia. Tail | |
| Wire Termination Pin with 0.049 dia. Tail | |
| Wire Termination Pin with 0.062 dia. Tail | |
| Wire Termination Pin with 0.0625 dia. Tail | |
| Wire Termination Pin with 0.077 dia. Tail | |
| Wire Termination Pin with 0.08 dia. Tail | |
| Wire Termination Pin with 0.093 dia. Tail | |
| Wire Termination Pin with 0.094 dia. Tail | |
| Wire Termination Pin with no tail | |
| Wire Wrap Terminal Pin with 0.025 dia. Tail | |
| Wire Wrap Terminal Pin with 0.045 dia. Tail |