Mill-Max Mfg. Corp. Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 896-43-005-00-100001

Description
Win Source Part Number: 1339188-896-43-005-0 0-100001 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: 896 Features: Board Guide, Solder Retention Connector Type: USB - mini A Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 800 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 5000 Mounting Type: Surface Mount, Right Angle Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 896-43 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339188-896-43-005-0 0-100001 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: 896 Features: Board Guide, Solder Retention Connector Type: USB - mini A Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 800 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 5000 Mounting Type: Surface Mount, Right Angle Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 896-43 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1339188-896-43-005-00-100001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1339188-896-43-005-00-100001
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1339188-896-43-005-00-100001
Win Source Part Number: 1339188-896-43-005-0 0-100001 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: 896 Features: Board Guide, Solder Retention Connector Type: USB - mini A Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 800 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 5000 Mounting Type: Surface Mount, Right Angle Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 896-43 Product Status: Obsolete

Win Source Part Number: 1339188-896-43-005-00-100001
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: 896
Features: Board Guide, Solder Retention
Connector Type: USB - mini A
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 800
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 5000
Mounting Type: Surface Mount, Right Angle
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Mill-Max Manufacturing Corp.
Base Product Number: 896-43
Product Status: Obsolete

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - ED90342TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
ED90342TR-ND
USB, DVI, HDMI Connector Assemblies ED90342TR-ND
USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Fort Worth, TX, USA
Mini-USB Recep R/A SMT A Type
70206384
Mini-USB Recep R/A SMT A Type 70206384
Mini-USB Recep R/A SMT A Type

Mini-USB Recep R/A SMT A Type

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
896-43-005-00-100001
USB Connectors 896-43-005-00-100001
USB Connectors RCPT MINI TYPE A SMT

USB Connectors RCPT MINI TYPE A SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1339188-896-43-005-00-100001 ED90342TR-ND 70206384 896-43-005-00-100001
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Mini-USB Recep R/A SMT A Type USB Connectors
Connector Type USB USB - mini A USB USB
Termination Solder Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002420ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details