USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB Recep Single Thru-hole A Type
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors TYPE A SINGLE
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED90062-ND | 70206387 | 84K7061 | 896-43-004-90-000000 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Recep Single Thru-hole A Type | Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Mill Max | USB Connectors |
| Category | USB | |||
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | ||
| Voltage Rating | 30 volts | |||
| Current Rating | 1.0 amps |