Vlier Push-Fit Ball Plungers - Light End Force w/Stainless Steel Ball PFB47

Description
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote
Description
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-Fit Ball Plungers - Light End Force w/Stainless Steel Ball - PFB47 - Vlier
Hopkinton, MA, USA
Push-Fit Ball Plungers - Light End Force w/Stainless Steel Ball
PFB47
Push-Fit Ball Plungers - Light End Force w/Stainless Steel Ball PFB47
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures

Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required.

The stainless steel variety offers the added benefit of maximum protection against rust and corrosion.


Typical Uses

  • Securing
  • Indexing
  • Locating
  • Positioning
  • Electrical insulator
  • Electrical contact

Special Features

  • Easy installation
  • No thread adjustment
  • Stainless steel resists corrosion
  • Stainless steel withstands high temperatures
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number PFB47
Product Name Push-Fit Ball Plungers - Light End Force w/Stainless Steel Ball
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB54 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.6750 inch (17.14 mm)
End Force 7 lbs (3.17 kg)
View Details
Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes - DPFBK47 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger; Knurled Head Plunger
Body Steel; Stainless Steel
View Details
Ball Plungers - Steel - BM12AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 12.36 lbs (5.61 kg)
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH54N - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details