Vlier Standard Spring Plungers - Steel w/Delrin® Nose NNSM10A

Description
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface
Request a Quote
Description
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Spring Plungers - Steel w/Delrin® Nose - NNSM10A - Vlier
Hopkinton, MA, USA
Standard Spring Plungers - Steel w/Delrin® Nose
NNSM10A
Standard Spring Plungers - Steel w/Delrin® Nose NNSM10A
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface

Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Insulating Delrin® Nose
  • Reinforced for minimum deformation under force
  • High dielectric strength
  • Wear resistance
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number NNSM10A
Product Name Standard Spring Plungers - Steel w/Delrin® Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Ball Plungers - Stainless Steel - DSBML6P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 1.35 lbs (0.6117 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS54BN - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 9 lbs (4.08 kg)
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM52 - Vlier
Specs
Plunger Type Stubby
Stroke 0.4680 inch (11.89 mm)
End Force 6.25 lbs (2.83 kg)
View Details
Push-Fit Plungers - w/Delrin® Plunger - DPFP54 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.5210 inch (13.23 mm)
End Force 6 lbs (2.72 kg)
View Details