Vlier Push-Fit Plungers - Heavy End Force w/Steel Plunger PFP54

Description
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless steel offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Delrin® Nose resists marring Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote
Description
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless steel offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Delrin® Nose resists marring Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-Fit Plungers - Heavy End Force w/Steel Plunger - PFP54 - Vlier
Hopkinton, MA, USA
Push-Fit Plungers - Heavy End Force w/Steel Plunger
PFP54
Push-Fit Plungers - Heavy End Force w/Steel Plunger PFP54
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless steel offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Delrin® Nose resists marring Stainless steel resists corrosion Stainless steel withstands high temperatures

Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless steel offers the added benefit of maximum protection against rust and corrosion.


Typical Uses

  • Securing
  • Indexing
  • Locating
  • Positioning
  • Electrical insulator
  • Electrical contact

Special Features

  • Easy installation
  • No thread adjustment
  • Delrin® Nose resists marring
  • Stainless steel resists corrosion
  • Stainless steel withstands high temperatures
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number PFP54
Product Name Push-Fit Plungers - Heavy End Force w/Steel Plunger
Plunger Type Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes - DPFBK56 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger; Knurled Head Plunger
Body Steel; Stainless Steel
View Details
Ball Plungers - Steel - BMH8AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 13.49 lbs (6.12 kg)
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB59 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 1.1 inch (27.94 mm)
End Force 9 lbs (4.08 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS48 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.5300 inch (13.46 mm)
End Force 4.5 lbs (2.04 kg)
View Details