Vlier Light End Force Standard Spring Plungers -Steel w/Phenolic Nose NS53P

Description
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface
Request a Quote
Description
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose - NS53P - Vlier
Hopkinton, MA, USA
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose
NS53P
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose NS53P
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface

Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • High tensile strength
  • High dielectric strength
  • Reinforced for minimum deformation under force
  • Wear resistance
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number NS53P
Product Name Light End Force Standard Spring Plungers -Steel w/Phenolic Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers - Steel - B56N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5780 inch (14.68 mm)
End Force 9 lbs (4.08 kg)
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH48 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.5300 inch (13.46 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM56 - Vlier
Specs
Plunger Type Stubby
Stroke 0.5620 inch (14.27 mm)
End Force 15.5 lbs (7.03 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM3AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.2756 inch (7 mm)
End Force 1.01 lbs (0.4588 kg)
View Details