Vlier Light End Force Posi-Hex Plungers - Steel PH63P

Description
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts, moisture, solvents and heat up to 190° F. They are ideal for use with soft materials such as aluminum or brass. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Heavy & light end forces Accurate alignment Wear resistance Special Features Delrin® Nose Easy installation with a hex wrench Will withstand high torque Controlled end forces Insulating Delrin® Nose Reinforced for minimum deformation under force Self-lubricating
Request a Quote
Description
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts, moisture, solvents and heat up to 190° F. They are ideal for use with soft materials such as aluminum or brass. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Heavy & light end forces Accurate alignment Wear resistance Special Features Delrin® Nose Easy installation with a hex wrench Will withstand high torque Controlled end forces Insulating Delrin® Nose Reinforced for minimum deformation under force Self-lubricating
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Posi-Hex Plungers - Steel - PH63P - Vlier
Hopkinton, MA, USA
Light End Force Posi-Hex Plungers - Steel
PH63P
Light End Force Posi-Hex Plungers - Steel PH63P
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts, moisture, solvents and heat up to 190° F. They are ideal for use with soft materials such as aluminum or brass. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Heavy & light end forces Accurate alignment Wear resistance Special Features Delrin® Nose Easy installation with a hex wrench Will withstand high torque Controlled end forces Insulating Delrin® Nose Reinforced for minimum deformation under force Self-lubricating

Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements.

Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts, moisture, solvents and heat up to 190° F. They are ideal for use with soft materials such as aluminum or brass.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Easy installation with a hex wrench
  • Will withstand high torque
  • Controlled end forces
  • Heavy & light end forces
  • Accurate alignment
  • Wear resistance

Special Features
Delrin® Nose

  • Easy installation with a hex wrench
  • Will withstand high torque
  • Controlled end forces
  • Insulating Delrin® Nose
  • Reinforced for minimum deformation under force
  • Self-lubricating
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number PH63P
Product Name Light End Force Posi-Hex Plungers - Steel
Plunger Type Posi-Hex
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes - DSPFBK55 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger; Knurled Head Plunger
Body Steel; Stainless Steel
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM6 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 4 lbs (1.81 kg)
View Details
Nylon Ball Plungers - Stainless Steel - DSBMH16 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.9449 inch (24 mm)
End Force 31.92 lbs (14.48 kg)
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM62 - Vlier
Specs
Plunger Type Stubby
Stroke 1.06 inch (26.97 mm)
End Force 50 lbs (22.68 kg)
View Details