Vlier Light End Force Standard Spring Plungers - Steel w/Delrin® Nose NNSML12AN

Description
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface
Request a Quote
Description
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose - NNSML12AN - Vlier
Hopkinton, MA, USA
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose
NNSML12AN
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose NNSML12AN
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface

Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Insulating Delrin® Nose
  • Reinforced for minimum deformation under force
  • High dielectric strength
  • Wear resistance
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number NNSML12AN
Product Name Light End Force Standard Spring Plungers - Steel w/Delrin® Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Press-Fit Plungers w/Delrin® Nose - DPFPK54 - Vlier
Specs
Plunger Type Press Fit Plunger; Knurled Head Plunger
Stroke 0.5800 inch (14.73 mm)
End Force 6 lbs (2.72 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBM6 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.6693 inch (17 mm)
End Force 2.92 lbs (1.33 kg)
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM59 - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.6250 inch (15.87 mm)
End Force 5 lbs (2.27 kg)
View Details
Ball Plungers - Steel - BH60N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 30 lbs (13.61 kg)
View Details