Vlier Light End Force Standard Spring Plungers - Steel w/Delrin® Nose NNSM8LAN

Description
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface
Request a Quote
Description
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose - NNSM8LAN - Vlier
Hopkinton, MA, USA
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose
NNSM8LAN
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose NNSM8LAN
Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Self-lubricating surface

Delrin® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Insulating Delrin® Nose
  • Reinforced for minimum deformation under force
  • High dielectric strength
  • Wear resistance
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number NNSM8LAN
Product Name Light End Force Standard Spring Plungers - Steel w/Delrin® Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM12 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.25 inch (31.8 mm)
End Force 9.31 lbs (4.22 kg)
View Details
Nylon Ball Plungers - Stainless Steel - DSBM3 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.2756 inch (7 mm)
End Force 1.01 lbs (0.4588 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBL58N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6250 inch (15.87 mm)
End Force 5 lbs (2.27 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS48A - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.3800 inch (9.65 mm)
End Force 1.6 lbs (0.7256 kg)
View Details