Vlier Light End Force Standard Spring Plungers -Steel w/Phenolic Nose NS51

Description
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface
Request a Quote
Description
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose - NS51 - Vlier
Hopkinton, MA, USA
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose
NS51
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose NS51
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface

Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • High tensile strength
  • High dielectric strength
  • Reinforced for minimum deformation under force
  • Wear resistance
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number NS51
Product Name Light End Force Standard Spring Plungers -Steel w/Phenolic Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Push-Fit Ball Plungers - Heavy End Force w/Nylon Ball - DPFBH58 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 18 lbs (8.16 kg)
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM52 - Vlier
Specs
Plunger Type Stubby
Stroke 0.4680 inch (11.89 mm)
End Force 6.25 lbs (2.83 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBLM8P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.7165 inch (18.2 mm)
End Force 2.25 lbs (1.02 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS54A - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details