Vlier Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball PFB56

Description
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote
Description
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball - PFB56 - Vlier
Hopkinton, MA, USA
Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball
PFB56
Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball PFB56
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures

Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required.

The stainless steel variety offers the added benefit of maximum protection against rust and corrosion.


Typical Uses

  • Securing
  • Indexing
  • Locating
  • Positioning
  • Electrical insulator
  • Electrical contact

Special Features

  • Easy installation
  • No thread adjustment
  • Stainless steel resists corrosion
  • Stainless steel withstands high temperatures
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number PFB56
Product Name Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Ball Plungers - Steel w/Nylon Ball - DBM10A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 7.87 lbs (3.57 kg)
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS51P - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.6300 inch (16 mm)
End Force 2.3 lbs (1.04 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM8A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 6.74 lbs (3.06 kg)
View Details
Push-Fit Plungers - w/Delrin® Plunger - DPFP54 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.5210 inch (13.23 mm)
End Force 6 lbs (2.72 kg)
View Details