Vlier Posi-Hex Plungers - Steel PHLM4P

Description
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts, moisture, solvents and heat up to 190° F. They are ideal for use with soft materials such as aluminum or brass. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Heavy & light end forces Accurate alignment Wear resistance Special Features Delrin® Nose Easy installation with a hex wrench Will withstand high torque Controlled end forces Insulating Delrin® Nose Reinforced for minimum deformation under force Self-lubricating
Request a Quote
Description
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts, moisture, solvents and heat up to 190° F. They are ideal for use with soft materials such as aluminum or brass. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Heavy & light end forces Accurate alignment Wear resistance Special Features Delrin® Nose Easy installation with a hex wrench Will withstand high torque Controlled end forces Insulating Delrin® Nose Reinforced for minimum deformation under force Self-lubricating
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Posi-Hex Plungers - Steel - PHLM4P - Vlier
Hopkinton, MA, USA
Posi-Hex Plungers - Steel
PHLM4P
Posi-Hex Plungers - Steel PHLM4P
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts, moisture, solvents and heat up to 190° F. They are ideal for use with soft materials such as aluminum or brass. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Heavy & light end forces Accurate alignment Wear resistance Special Features Delrin® Nose Easy installation with a hex wrench Will withstand high torque Controlled end forces Insulating Delrin® Nose Reinforced for minimum deformation under force Self-lubricating

Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements.

Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts, moisture, solvents and heat up to 190° F. They are ideal for use with soft materials such as aluminum or brass.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Easy installation with a hex wrench
  • Will withstand high torque
  • Controlled end forces
  • Heavy & light end forces
  • Accurate alignment
  • Wear resistance

Special Features
Delrin® Nose

  • Easy installation with a hex wrench
  • Will withstand high torque
  • Controlled end forces
  • Insulating Delrin® Nose
  • Reinforced for minimum deformation under force
  • Self-lubricating
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number PHLM4P
Product Name Posi-Hex Plungers - Steel
Plunger Type Posi-Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Ball Plungers - Stainless Steel - DSBML6P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 1.35 lbs (0.6117 kg)
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM63N - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 1.06 inch (26.97 mm)
End Force 8.5 lbs (3.85 kg)
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DPFB54 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.4710 inch (11.96 mm)
End Force 7 lbs (3.17 kg)
View Details
Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes - DSPFBK57 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger; Knurled Head Plunger
Body Steel; Stainless Steel
View Details