Vlier Standard Spring Plungers - Steel w/Phenolic Nose NS54AN

Description
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface
Request a Quote
Description
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Spring Plungers - Steel w/Phenolic Nose - NS54AN - Vlier
Hopkinton, MA, USA
Standard Spring Plungers - Steel w/Phenolic Nose
NS54AN
Standard Spring Plungers - Steel w/Phenolic Nose NS54AN
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced for minimum deformation under force Wear resistance Self-lubricating surface

Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • High tensile strength
  • High dielectric strength
  • Reinforced for minimum deformation under force
  • Wear resistance
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number NS54AN
Product Name Standard Spring Plungers - Steel w/Phenolic Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Standard Spring Plungers - Steel w/Stainless Steel Nose - CS50P - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.6300 inch (16 mm)
End Force 7.3 lbs (3.31 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS54N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBM6P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.6693 inch (17 mm)
End Force 2.92 lbs (1.33 kg)
View Details
Ball Plungers - Steel - BMH5A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.4724 inch (12 mm)
End Force 4.95 lbs (2.24 kg)
View Details