Vlier Delrin® Knob Plungers - Non-Locking –Steel PRT250

Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote
Description
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Plungers - Non-Locking –Steel - PRT250 - Vlier
Hopkinton, MA, USA
Delrin® Knob Plungers - Non-Locking –Steel
PRT250
Delrin® Knob Plungers - Non-Locking –Steel PRT250
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads

Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin® knob offers excellent versatility and wide application potential.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Features

  • Contoured Delrin® knob
  • Radiused, case-hardened steel plunger
  • Tough steel body and spring
  • Attractive, black finish
  • Non-locking design and optional locking elements
  • Unified ANSI and metric threads
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number PRT250
Product Name Delrin® Knob Plungers - Non-Locking –Steel
Plunger Type Knob Handle Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Push-Fit Ball Plungers - Heavy End Force w/Nylon Ball - DPFBH60 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 1.1 inch (27.94 mm)
End Force 23 lbs (10.43 kg)
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS61N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.25 inch (31.75 mm)
End Force 9.3 lbs (4.22 kg)
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DSPFB52 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.3940 inch (10.01 mm)
End Force 5 lbs (2.27 kg)
View Details
Ball Plungers - Steel - BM12AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 12.36 lbs (5.61 kg)
View Details