Samtec Inc. 0 A Cable Assembly RPCU-G-00.25-AMS-BC

Description
CBL USB2.0 A PLUG TO OPEN 0.82' Product overview: RPCU-G-00.25-AMS-BC from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.25-AMS -BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL USB2.0 A PLUG TO OPEN 0.82' Product overview: RPCU-G-00.25-AMS-BC from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.25-AMS -BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 A Cable Assembly - 455-RPCU-G-00.25-AMS-BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 A Cable Assembly
455-RPCU-G-00.25-AMS-BC
0 A Cable Assembly 455-RPCU-G-00.25-AMS-BC
CBL USB2.0 A PLUG TO OPEN 0.82' Product overview: RPCU-G-00.25-AMS-BC from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.25-AMS -BC can be used for catalog matching and distributor lookup.

CBL USB2.0 A PLUG TO OPEN 0.82' Product overview: RPCU-G-00.25-AMS-BC from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.25-AMS-BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - USB Cables - RPCU-G-00.25-AMS-BC - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
RPCU-G-00.25-AMS-BC
Cable Assemblies - USB Cables RPCU-G-00.25-AMS-BC
CBL USB2.0 A PLUG TO OPEN 0.82'

CBL USB2.0 A PLUG TO OPEN 0.82'

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 455-RPCU-G-00.25-AMS-BC RPCU-G-00.25-AMS-BC
Product Name 0 A Cable Assembly Cable Assemblies - USB Cables
Product Type USB USB
Cable Shielding Shielded Shielded
Cable Length 0.8200 ft (2.5 dm) 0.8200 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details