COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 96M9118 |
| Product Name | Computer Cable, Usb, 2M, Black; Connector A Samtec |
| Application | Computer |