Samtec Inc. USB Cables RPCU-G-00.50-AMS-AM

Description
Samtec RPCU-G-00.50-AMS-AM
Request a Quote Datasheet
Description
Samtec RPCU-G-00.50-AMS-AM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 2295179 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
2295179
USB Cables 2295179
Samtec RPCU-G-00.50-AMS-AM

Samtec RPCU-G-00.50-AMS-AM

Supplier's Site
0 A Cable Assembly - 455-RPCU-G-00.50-AMS-AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 A Cable Assembly
455-RPCU-G-00.50-AMS-AM
0 A Cable Assembly 455-RPCU-G-00.50-AMS-AM
CBL USB2.0 A PLUG TO A PLG 1.64' Product overview: RPCU-G-00.50-AMS-AM from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.50-AMS -AM can be used for catalog matching and distributor lookup.

CBL USB2.0 A PLUG TO A PLG 1.64' Product overview: RPCU-G-00.50-AMS-AM from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.50-AMS-AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Usb Cable, 2.0 A Plug, 0.5M, Black; Connector A Samtec - 17X0478 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug, 0.5M, Black; Connector A Samtec
17X0478
Usb Cable, 2.0 A Plug, 0.5M, Black; Connector A Samtec 17X0478
USB CABLE, 2.0 A PLUG, 0.5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:19.68"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG, 0.5M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:19.68"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2295179 455-RPCU-G-00.50-AMS-AM 17X0478
Product Name USB Cables 0 A Cable Assembly Usb Cable, 2.0 A Plug, 0.5M, Black; Connector A Samtec
Application Computer
Product Type USB USB USB
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM72LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details