Samtec Inc. 0 A Cable Assembly RPCU-G-00.50-AMS-BC

Description
CBL USB2.0 A PLUG TO OPEN 1.64' Product overview: RPCU-G-00.50-AMS-BC from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.50-AMS -BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL USB2.0 A PLUG TO OPEN 1.64' Product overview: RPCU-G-00.50-AMS-BC from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.50-AMS -BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 A Cable Assembly - 455-RPCU-G-00.50-AMS-BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 A Cable Assembly
455-RPCU-G-00.50-AMS-BC
0 A Cable Assembly 455-RPCU-G-00.50-AMS-BC
CBL USB2.0 A PLUG TO OPEN 1.64' Product overview: RPCU-G-00.50-AMS-BC from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.50-AMS -BC can be used for catalog matching and distributor lookup.

CBL USB2.0 A PLUG TO OPEN 1.64' Product overview: RPCU-G-00.50-AMS-BC from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 A. Search-friendly keywords include Cable Assembly, USB Cables, electronic component, datasheet, replacement part, 0 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 455-RPCU-G-00.50-AMS-BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 455-RPCU-G-00.50-AMS-BC
Product Name 0 A Cable Assembly
Product Type USB
Cable Shielding Shielded
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Power, Line Cables and Extension Cords - Q1217-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details