DEWALT Industrial Tool Co. Screwdriver Bit Sets DT7206-QZ

Description
Drywall Screwdriver Bit 153mm 5 Pcs
Request a Quote
Description
Drywall Screwdriver Bit 153mm 5 Pcs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 216111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
216111
Screwdriver Bit Sets 216111
Drywall Screwdriver Bit 153mm 5 Pcs

Drywall Screwdriver Bit 153mm 5 Pcs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 216111
Product Name Screwdriver Bit Sets
Overall Length 6.02 inch (153 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw Starter - Phillips - Aluminum - P177 - Gray Tools Canada Inc.
Specs
Drive Type Crosshead
Overall Length 7 inch (178 mm)
View Details