DEWALT Industrial Tool Co. 1/4" (6mm) 7.2V Cordless Two-Position Screwdriver Kit DW920K-2

Description
Product Features 80 in-lbs of maximum torque output provides for a superior power to weight ratio in a variety of fastening applications Adjustable two-position handle allows for operation as both in-line and pistol-grip Variable speed and reversing trigger switch provides 0-500 rpm for fastening and pre-drilling into wood, plastic, and light-gauge metal Industrial quick-release hex-shank chuck allows for quick screwdriver bit change and prevents bit "run out" Electric brake provides increased productivity 7.2V battery pack allows for longer run-time and charges in one hour Heavy-duty metal hinge provides secure and sustained two-position lock
Description
Product Features 80 in-lbs of maximum torque output provides for a superior power to weight ratio in a variety of fastening applications Adjustable two-position handle allows for operation as both in-line and pistol-grip Variable speed and reversing trigger switch provides 0-500 rpm for fastening and pre-drilling into wood, plastic, and light-gauge metal Industrial quick-release hex-shank chuck allows for quick screwdriver bit change and prevents bit "run out" Electric brake provides increased productivity 7.2V battery pack allows for longer run-time and charges in one hour Heavy-duty metal hinge provides secure and sustained two-position lock

Suppliers

Company
Product
Description
Supplier Links
1/4" (6mm) 7.2V Cordless Two-Position Screwdriver Kit - DW920K-2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/4" (6mm) 7.2V Cordless Two-Position Screwdriver Kit
DW920K-2
1/4" (6mm) 7.2V Cordless Two-Position Screwdriver Kit DW920K-2
Product Features 80 in-lbs of maximum torque output provides for a superior power to weight ratio in a variety of fastening applications Adjustable two-position handle allows for operation as both in-line and pistol-grip Variable speed and reversing trigger switch provides 0-500 rpm for fastening and pre-drilling into wood, plastic, and light-gauge metal Industrial quick-release hex-shank chuck allows for quick screwdriver bit change and prevents bit "run out" Electric brake provides increased productivity 7.2V battery pack allows for longer run-time and charges in one hour Heavy-duty metal hinge provides secure and sustained two-position lock

Product Features

  • 80 in-lbs of maximum torque output provides for a superior power to weight ratio in a variety of fastening applications
  • Adjustable two-position handle allows for operation as both in-line and pistol-grip
  • Variable speed and reversing trigger switch provides 0-500 rpm for fastening and pre-drilling into wood, plastic, and light-gauge metal
  • Industrial quick-release hex-shank chuck allows for quick screwdriver bit change and prevents bit "run out"
  • Electric brake provides increased productivity
  • 7.2V battery pack allows for longer run-time and charges in one hour
  • Heavy-duty metal hinge provides secure and sustained two-position lock
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Screwdrivers (hand tool)
Product Number DW920K-2
Product Name 1/4" (6mm) 7.2V Cordless Two-Position Screwdriver Kit
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver Bits - 2042216 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details