DWHT66417 -- VINYL GRIP INSULATED SCREWDRIVER SET
DEWALT Industrial Tool Co.
Vinyl Grip Insulated Screwdriver Set
DWHT66417
Description
Product Features
1,000V VDE certified insulated screwdrivers
Space saving multi-blade design
Vinyl grip handle & precision handle for added utility
Quick-release mechanism for secure and easy blade change
Insulation molded directly onto blade for permanent bonding
Durable tool pouch included for easy organization
-
DEWALT Industrial Tool Co.
Description
Product Features
1,000V VDE certified insulated screwdrivers
Space saving multi-blade design
Vinyl grip handle & precision handle for added utility
Quick-release mechanism for secure and easy blade change
Insulation molded directly onto blade for permanent bonding
Durable tool pouch included for easy organization
Suppliers
Vinyl Grip Insulated Screwdriver Set
DWHT66417
Product Features
1,000V VDE certified insulated screwdrivers
Space saving multi-blade design
Vinyl grip handle & precision handle for added utility
Quick-release mechanism for secure and easy blade change
Insulation molded directly onto blade for permanent bonding
Durable tool pouch included for easy organization
Product Features
- 1,000V VDE certified insulated screwdrivers
- Space saving multi-blade design
- Vinyl grip handle & precision handle for added utility
- Quick-release mechanism for secure and easy blade change
- Insulation molded directly onto blade for permanent bonding
- Durable tool pouch included for easy organization
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
DWHT66417 |
|
Product Name
|
Vinyl Grip Insulated Screwdriver Set |
|
Type
|
Standard Screwdriver
|
Unlock Full Specs
to access all available technical data
Similar Products
Milwaukee Electric Tool Corporation
Drive Type
Hex; Hexagon
Drive Size
0.2500 inch (6.35 mm)
Drive Details
20 mm
View Details
Type
Standard Screwdriver
Drive Type
Crosshead; Slotted
Drive Details
Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details