DEWALT Industrial Tool Co.
Screwdriver Bits
W1R
Description
Embout 50mm Ph2
Request a Quote
Email Supplier
Description
Embout 50mm Ph2
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
2676078 |
|
Product Name
|
Screwdriver Bits |
|
Overall Length
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Cabinet
Overall Length
7.56 inch (192 mm)
Shank Length
4 inch (102 mm)
View Details
2 suppliers