DEWALT Industrial Tool Co. 5/16" x 6" Standard Screwdriver w/ Bolster Vinyl Grip DWHT66384

Description
Product Features Color coded handle with tip ID for easy selection Cold-formed black oxide tip for precise fit in fasteners Comfortable vinyl grip handles for maximum comfort Chrome-plated bar for corrosion resistance Made in USA with global materials
Description
Product Features Color coded handle with tip ID for easy selection Cold-formed black oxide tip for precise fit in fasteners Comfortable vinyl grip handles for maximum comfort Chrome-plated bar for corrosion resistance Made in USA with global materials

Suppliers

Company
Product
Description
Supplier Links
5/16" x 6" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66384 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/16" x 6" Standard Screwdriver w/ Bolster Vinyl Grip
DWHT66384
5/16" x 6" Standard Screwdriver w/ Bolster Vinyl Grip DWHT66384
Product Features Color coded handle with tip ID for easy selection Cold-formed black oxide tip for precise fit in fasteners Comfortable vinyl grip handles for maximum comfort Chrome-plated bar for corrosion resistance Made in USA with global materials

Product Features

  • Color coded handle with tip ID for easy selection
  • Cold-formed black oxide tip for precise fit in fasteners
  • Comfortable vinyl grip handles for maximum comfort
  • Chrome-plated bar for corrosion resistance
  • Made in USA with global materials
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Screwdrivers (hand tool)
Product Number DWHT66384
Product Name 5/16" x 6" Standard Screwdriver w/ Bolster Vinyl Grip
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1838 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 12 inch (305 mm)
Shank Length 8 inch (203 mm)
View Details
Screwdriver Bits - 2042213 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details