TP2P SERIES -- 29 VOLTS DC POWER SUPPLIES FOR ELETRIC LINEAR MOTION
TiMOTION Technology29 Volts DC Power Supplies for Eletric Linear MotionTP2P Series
Description
General Features
Transformer type: SMPS
Input voltage: 100~240V AC
Maximum output: 29V DC, 2A
Plug support: EU, USA, AUS, UK, JPN
Color: Black or grey
Options: Backup battery
TiMOTION Technology
Done
Datasheet
Description
General Features
Transformer type: SMPS
Input voltage: 100~240V AC
Maximum output: 29V DC, 2A
Plug support: EU, USA, AUS, UK, JPN
Color: Black or grey
Options: Backup battery
29 Volts DC Power Supplies for Eletric Linear Motion
TP2P Series
29 Volts DC Power Supplies for Eletric Linear Motion
TP2P Series
General Features
Transformer type: SMPS
Input voltage: 100~240V AC
Maximum output: 29V DC, 2A
Plug support: EU, USA, AUS, UK, JPN
Color: Black or grey
Options: Backup battery
General Features
Transformer type: SMPS
Input voltage: 100~240V AC
Maximum output: 29V DC, 2A
Plug support: EU, USA, AUS, UK, JPN
Color: Black or grey
Options: Backup battery
Supplier's Site
Datasheet
Technical Specifications
TiMOTION Technology
Product Category
Power Supplies
Product Number
TP2P Series
Product Name
29 Volts DC Power Supplies for Eletric Linear Motion
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply