TiMOTION Technology 29 Volts DC Power Supplies for Eletric Linear Motion TP8 Series

Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant Wall mount design
Datasheet
Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant Wall mount design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
29 Volts DC Power Supplies for Eletric Linear Motion - TP8 Series - TiMOTION Technology
New Taipei City, Taiwan
29 Volts DC Power Supplies for Eletric Linear Motion
TP8 Series
29 Volts DC Power Supplies for Eletric Linear Motion TP8 Series
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant Wall mount design

General Features

  • Transformer type: SMPS
  • Input voltage: 100~240V AC
  • Maximum output: 29V DC, 2.5A
  • Plug support: EU, USA, AUS, UK
  • Color: Black or grey
  • IP rating: Up to IP66
  • Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant
  • Wall mount design
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Power Supplies
Product Number TP8 Series
Product Name 29 Volts DC Power Supplies for Eletric Linear Motion
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features IP66 rating
DC Output Voltage ? to 29.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details