TiMOTION Technology 29 Volts DC Power Supplies for Eletric Linear Motion TP5P Series

Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey Certificate: C-Tick, MEPS, ACMA, RoHS, EMC, and IEC 61558-2-16
Datasheet
Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey Certificate: C-Tick, MEPS, ACMA, RoHS, EMC, and IEC 61558-2-16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
29 Volts DC Power Supplies for Eletric Linear Motion - TP5P Series - TiMOTION Technology
New Taipei City, Taiwan
29 Volts DC Power Supplies for Eletric Linear Motion
TP5P Series
29 Volts DC Power Supplies for Eletric Linear Motion TP5P Series
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey Certificate: C-Tick, MEPS, ACMA, RoHS, EMC, and IEC 61558-2-16

General Features

  • Transformer type: SMPS
  • Input voltage: 100~240V AC
  • Maximum output: 29V DC, 2A
  • Plug support: EU, USA, AUS, UK, JPN, or customized
  • Color: Black or grey
  • Certificate: C-Tick, MEPS, ACMA, RoHS, EMC, and IEC 61558-2-16
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Power Supplies
Product Number TP5P Series
Product Name 29 Volts DC Power Supplies for Eletric Linear Motion
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Regulatory Compliance RoHS
DC Output Voltage ? to 29.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details