TiMOTION Technology 29 Volts DC Power Supplies for Eletric Linear Motion TP9 Series

Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant
Datasheet
Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
29 Volts DC Power Supplies for Eletric Linear Motion - TP9 Series - TiMOTION Technology
New Taipei City, Taiwan
29 Volts DC Power Supplies for Eletric Linear Motion
TP9 Series
29 Volts DC Power Supplies for Eletric Linear Motion TP9 Series
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant

General Features

  • Transformer type: SMPS
  • Input voltage: 100~240V AC
  • Maximum output: 29V DC, 2.5A
  • Plug support: EU, USA, AUS, UK, JPN, or customized
  • Color: Black or grey
  • IP rating: Up to IP66
  • Certificate: CB, ES/EN60601-1, and IEC60601-1 compliant
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Power Supplies
Product Number TP9 Series
Product Name 29 Volts DC Power Supplies for Eletric Linear Motion
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features IP66 rating
DC Output Voltage ? to 29.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 802-OEM-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers