TiMOTION Technology 29 Volts DC Power Supplies for Eletric Linear Motion TP2 Series

Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: black or grey Option: backup battery Certificate: CE, UL, and CQC
Datasheet
Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: black or grey Option: backup battery Certificate: CE, UL, and CQC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
29 Volts DC Power Supplies for Eletric Linear Motion - TP2 Series - TiMOTION Technology
New Taipei City, Taiwan
29 Volts DC Power Supplies for Eletric Linear Motion
TP2 Series
29 Volts DC Power Supplies for Eletric Linear Motion TP2 Series
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: black or grey Option: backup battery Certificate: CE, UL, and CQC

General Features

  • Transformer type: SMPS
  • Input voltage: 100~240V AC
  • Maximum output: 29V DC, 2.5A
  • Plug support: EU, USA, AUS, UK, JPN, or customized
  • Color: black or grey
  • Option: backup battery
  • Certificate: CE, UL, and CQC
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Power Supplies
Product Number TP2 Series
Product Name 29 Volts DC Power Supplies for Eletric Linear Motion
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
DC Output Voltage ? to 29.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rad-Hard PCB Based DC-DC Converters - EAL - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 75 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details