TiMOTION Technology 30 Volts DC Power Supplies for Eletric Linear Motion TP4 Series

Description
General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1 and ES60601-1 compliant
Datasheet
Description
General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1 and ES60601-1 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Volts DC Power Supplies  for Eletric Linear Motion - TP4 Series - TiMOTION Technology
New Taipei City, Taiwan
30 Volts DC Power Supplies for Eletric Linear Motion
TP4 Series
30 Volts DC Power Supplies for Eletric Linear Motion TP4 Series
General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1 and ES60601-1 compliant

General Features

  • Transformer type: EI, Toroidal or SMPS
  • Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS)
  • Maximum output: 30V DC, 5A
  • Plug support: EU, USA, AUS, UK, JPN, or customized
  • Color: Black or grey
  • IP rating: Up to IP66
  • Certificate: IEC60601-1 and ES60601-1 compliant
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Power Supplies
Product Number TP4 Series
Product Name 30 Volts DC Power Supplies for Eletric Linear Motion
Type DC Power Supply
Technology Switching Power Supply; El or Toroidal
Applications Instrumentation
DC Output Voltage 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 105117515 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 36.0 to 75.0 volts
View Details