TiMOTION Technology 29 Volts DC Power Supplies for Eletric Linear Motion TP2N Series

Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN Color: black With backup battery-NiMH (24V/0.25Ah)
Datasheet
Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN Color: black With backup battery-NiMH (24V/0.25Ah)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
29 Volts DC Power Supplies for Eletric Linear Motion - TP2N Series - TiMOTION Technology
New Taipei City, Taiwan
29 Volts DC Power Supplies for Eletric Linear Motion
TP2N Series
29 Volts DC Power Supplies for Eletric Linear Motion TP2N Series
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN Color: black With backup battery-NiMH (24V/0.25Ah)

General Features

  • Transformer type: SMPS
  • Input voltage: 100~240V AC
  • Maximum output: 29V DC, 2.5A
  • Plug support: EU, USA, AUS, UK, JPN
  • Color: black
  • With backup battery-NiMH (24V/0.25Ah)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Power Supplies
Product Number TP2N Series
Product Name 29 Volts DC Power Supplies for Eletric Linear Motion
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
DC Output Voltage ? to 29.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details