TiMOTION Technology 31.5 Volts DC Power Supplies for Eletric Linear Motion TP6 Series

Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 31.5V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: ES60601-1and IEC60601-1 compliant
Datasheet
Description
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 31.5V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: ES60601-1and IEC60601-1 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
31.5 Volts DC Power Supplies for Eletric Linear Motion - TP6 Series - TiMOTION Technology
New Taipei City, Taiwan
31.5 Volts DC Power Supplies for Eletric Linear Motion
TP6 Series
31.5 Volts DC Power Supplies for Eletric Linear Motion TP6 Series
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 31.5V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: ES60601-1and IEC60601-1 compliant

General Features

  • Transformer type: SMPS
  • Input voltage: 100~240V AC
  • Maximum output: 31.5V DC, 5A
  • Plug support: EU, USA, AUS, UK, JPN, or customized
  • Color: Black or grey
  • IP rating: Up to IP66
  • Certificate: ES60601-1and IEC60601-1 compliant
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Power Supplies
Product Number TP6 Series
Product Name 31.5 Volts DC Power Supplies for Eletric Linear Motion
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features IP66 rating
DC Output Voltage ? to 31.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details