MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. | |
| LS-K series is one of Mornsun's highly efficient green power AC-DC Converter series. It features wide input voltage range, accepting both DC and AC input voltage, high efficiency and low... | |
| MORNSUN 1-10W SIP package wide input dcdc converter offers 2:1/4:1/8:1 ultra-wide input, single or dual output, and the iaolation voltage of the series can up to 3000VDC. The compact size... | |
| MORNSUN 1-15W SMD wide input dcdc converter offers ultra-wide 2:1/4:1/7:1 input voltage. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies... | |
| MORNSUN 1-50W DIP package wide input dcdc converter offers 2:1/4:1/10:1(PV series) and the isolated voltage of the series can up to 6000VDC. We hope that those high-efficiency, excellent-quality, and cost-effective... | |
| MORNSUN 10-350W DIP wide input dcdc converter features 1/2 or 1/4 brick industry standard package and the isolated voltage of the series can up to 3000VAC, which is widely used... | |
| MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for... | |
| MORNSUN LSF series is regulated single-wire converters with an ultra-low DC input of 8(15)-380VDC. The products feature high reliability. It can be widely used in areas of single-wire smart home... | |
| MORNSUN offers high quality IGBT driver, LED driver and power module for IGBT driver, which features energy-efficient, robust and compact system design. | |
| MORNSUN power module for IGBT/SiC gate driver adopts the mode of common ground outputs internally for better energy provision of IGBT driver's turn-on and turn-off. Meanwhile, this IGBT driver power... | |
| The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally... | |
| The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be... | |
| These wide input dcdc converter features chassis mounting or DIN-Rail, and the isolated voltage of the series can up to 4000VAC. We hope that those high-efficiency, excellent-quality, and cost-effective DC... |
| << Prev | Next >> |